Bourns, Inc. Chip Resistor - Surface Mount CR0402-FX-5103GLF

Description
510 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
510 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0402-FX-5103GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-5103GLFDKR-ND
Chip Resistor - Surface Mount 118-CR0402-FX-5103GLFDKR-ND
510 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

510 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0402-FX-5103GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-5103GLFTR-ND
Chip Resistor - Surface Mount 118-CR0402-FX-5103GLFTR-ND
510 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

510 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0402-FX-5103GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-5103GLFCT-ND
Chip Resistor - Surface Mount 118-CR0402-FX-5103GLFCT-ND
510 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

510 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, 510K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 32K2031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
32K2031
Res, 510K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 32K2031
RES, 510K, 1%, 0.063W, THICK FILM, 0402; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 510K, 1%, 0.063W, THICK FILM, 0402; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 510K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 34AK1333 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
34AK1333
Res, 510K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 34AK1333
RES, 510K, 1%, 0.063W, THICK FILM, 0402; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 510K, 1%, 0.063W, THICK FILM, 0402; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CR0402-FX-5103GLFDKR-ND 32K2031
Product Name Chip Resistor - Surface Mount Res, 510K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details