Bourns, Inc. Chip Resistor - Surface Mount CR0402-FX-42R2GLF

Description
42.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
42.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0402-FX-42R2GLF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-42R2GLF-ND
Chip Resistor - Surface Mount CR0402-FX-42R2GLF-ND
42.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

42.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistors Rohs Compliant Bourns - 43K0634 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistors Rohs Compliant Bourns
43K0634
Chip Resistors Rohs Compliant Bourns 43K0634
CHIP RESISTORS ROHS COMPLIANT: YES

CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CR0402-FX-42R2GLF-ND 43K0634
Product Name Chip Resistor - Surface Mount Chip Resistors Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details