Bourns, Inc. Chip Resistor - Surface Mount CR0402-FX-4022GLF

Description
40.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
40.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0402-FX-4022GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-4022GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-4022GLFDKR-ND
40.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

40.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-4022GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-4022GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-4022GLFTR-ND
40.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

40.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-4022GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-4022GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-4022GLFCT-ND
40.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

40.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 630505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630505
Surface Mount Resistors 630505
Bourns CR0402-FX-4022GLF Resistor

Bourns CR0402-FX-4022GLF Resistor

Supplier's Site
Res, 40K2, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 43K0632 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
43K0632
Res, 40K2, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 43K0632
RES, 40K2, 1%, 0.063W, THICK FILM, 0402; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 40K2, 1%, 0.063W, THICK FILM, 0402; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 40K2, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 61AK3234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
61AK3234
Res, 40K2, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 61AK3234
RES, 40K2, 1%, 0.063W, THICK FILM, 0402; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 40K2, 1%, 0.063W, THICK FILM, 0402; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CR0402-FX-4022GLFDKR-ND 630505 43K0632
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 40K2, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD133GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1-2176093-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers