Bourns, Inc. Chip Resistor - Surface Mount CR0402-FX-3830GLF

Description
RES SMD 383 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 383 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0402-FX-3830GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-3830GLFDKR-ND
Chip Resistor - Surface Mount 118-CR0402-FX-3830GLFDKR-ND
RES SMD 383 OHM 1% 1/16W 0402

RES SMD 383 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0402-FX-3830GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-3830GLFCT-ND
Chip Resistor - Surface Mount 118-CR0402-FX-3830GLFCT-ND
RES SMD 383 OHM 1% 1/16W 0402

RES SMD 383 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0402-FX-3830GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-3830GLFTR-ND
Chip Resistor - Surface Mount 118-CR0402-FX-3830GLFTR-ND
383 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

383 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistors Rohs Compliant Bourns - 32K1989 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistors Rohs Compliant Bourns
32K1989
Chip Resistors Rohs Compliant Bourns 32K1989
CHIP RESISTORS ROHS COMPLIANT: YES

CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CR0402-FX-3830GLFDKR-ND 32K1989
Product Name Chip Resistor - Surface Mount Chip Resistors Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1472FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details