3.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
3.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
3.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
RES, 3K32, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.32kohm;
RES, 3K32, 1%, 0.063W, THICK FILM, 0402; Resistance:3.32kohm;
RES, 3K32, 1%, 0.063W, THICK FILM, 0402; Resistance:3.32kohm;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CR0402-FX-3321GLFDKR-ND | 67AC7621 | 33AK7352 |
| Product Name | Chip Resistor - Surface Mount | Res, 3K32, 1%, 0402, Thick Film; Resistor Case Style Bourns | Res, 3K32, 1%, 0.063W, Thick Film, 0402; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |