Bourns, Inc. Surface Mount Resistors CR0402-FX-3302GLF

Description
Bourns CR0402-FX-3302GLF Resistor
Request a Quote Datasheet
Description
Bourns CR0402-FX-3302GLF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 630492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630492
Surface Mount Resistors 630492
Bourns CR0402-FX-3302GLF Resistor

Bourns CR0402-FX-3302GLF Resistor

Supplier's Site
SMD 16W Resistor - 52-CR0402-FX-3302GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CR0402-FX-3302GLF
SMD 16W Resistor 52-CR0402-FX-3302GLF
RES SMD 33K OHM 1% 1/16W 0402 Product overview: CR0402-FX-3302GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-3302GLF can be used for catalog matching and distributor lookup.

RES SMD 33K OHM 1% 1/16W 0402 Product overview: CR0402-FX-3302GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-3302GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0402-FX-3302GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-3302GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-3302GLFCT-ND
33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-3302GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-3302GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-3302GLFTR-ND
33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-3302GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-3302GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-3302GLFDKR-ND
33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-3302GLF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0402-FX-3302GLF
Chip Resistor - Surface Mount CR0402-FX-3302GLF
RES SMD 33K OHM 1% 1/16W 0402

RES SMD 33K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 33K, 1%, 0402, Thick Film; Resistor Case Style Bourns - 67AC7620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0402, Thick Film; Resistor Case Style Bourns
67AC7620
Res, 33K, 1%, 0402, Thick Film; Resistor Case Style Bourns 67AC7620
RES, 33K, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:33kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 33K, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:33kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 33K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 32K1972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
32K1972
Res, 33K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 32K1972
RES, 33K, 1%, 0.063W, THICK FILM, 0402; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 33K, 1%, 0.063W, THICK FILM, 0402; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 33K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 33AK7351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
33AK7351
Res, 33K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 33AK7351
RES, 33K, 1%, 0.063W, THICK FILM, 0402; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 33K, 1%, 0.063W, THICK FILM, 0402; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 630492 52-CR0402-FX-3302GLF CR0402-FX-3302GLFCT-ND CR0402-FX-3302GLF 67AC7620 32K1972
Product Name Surface Mount Resistors SMD 16W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 33K, 1%, 0402, Thick Film; Resistor Case Style Bourns Res, 33K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402 (1005 Metric) 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 33000 ohms 33000 ohms 33000 ohms 33000 ohms 33000 ohms
Power Rating 0.0625 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts 0.0630 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details