Bourns, Inc. SMD 330 OHM 16W Resistor CR0402-FX-3300GLF

Description
RES SMD 330 OHM 1% 1/16W 0402 Product overview: CR0402-FX-3300GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-3300GLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 330 OHM 1% 1/16W 0402 Product overview: CR0402-FX-3300GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-3300GLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 330 OHM 16W Resistor - 52-CR0402-FX-3300GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330 OHM 16W Resistor
52-CR0402-FX-3300GLF
SMD 330 OHM 16W Resistor 52-CR0402-FX-3300GLF
RES SMD 330 OHM 1% 1/16W 0402 Product overview: CR0402-FX-3300GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-3300GLF can be used for catalog matching and distributor lookup.

RES SMD 330 OHM 1% 1/16W 0402 Product overview: CR0402-FX-3300GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-3300GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 630490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630490
Surface Mount Resistors 630490
Bourns CR0402-FX-3300GLF Resistor

Bourns CR0402-FX-3300GLF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR0402-FX-3300GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-3300GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-3300GLFTR-ND
330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-3300GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-3300GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-3300GLFCT-ND
330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-3300GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-3300GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-3300GLFDKR-ND
330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, 330R, 1%, 0402, Thick Film; Resistor Case Style Bourns - 67AC7619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0402, Thick Film; Resistor Case Style Bourns
67AC7619
Res, 330R, 1%, 0402, Thick Film; Resistor Case Style Bourns 67AC7619
RES, 330R, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:330ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 330R, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:330ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 330R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 33AK7349 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
33AK7349
Res, 330R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 33AK7349
RES, 330R, 1%, 0.063W, THICK FILM, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 330R, 1%, 0.063W, THICK FILM, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 32K1970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
32K1970
Res, 330R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 32K1970
RES, 330R, 1%, 0.063W, THICK FILM, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 330R, 1%, 0.063W, THICK FILM, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CR0402-FX-3300GLF 630490 CR0402-FX-3300GLFTR-ND 67AC7619 33AK7349
Product Name SMD 330 OHM 16W Resistor Surface Mount Resistors Chip Resistor - Surface Mount Res, 330R, 1%, 0402, Thick Film; Resistor Case Style Bourns Res, 330R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Power Rating 0.0630 watts 0.0625 watts 0.0630 watts 0.0630 watts 0.0630 watts
Operating DC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers