Bourns, Inc. Chip Resistor - Surface Mount CR0402-FX-3011GLF

Description
3.01 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
3.01 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0402-FX-3011GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-3011GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-3011GLFTR-ND
3.01 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

3.01 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-3011GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-3011GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-3011GLFDKR-ND
3.01 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

3.01 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-3011GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-3011GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-3011GLFCT-ND
3.01 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

3.01 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, 3K01, 1%, 0402, Thick Film; Resistor Case Style Bourns - 67AC7615 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 1%, 0402, Thick Film; Resistor Case Style Bourns
67AC7615
Res, 3K01, 1%, 0402, Thick Film; Resistor Case Style Bourns 67AC7615
RES, 3K01, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.01kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K01, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.01kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res 0402 3K01 63Mw Tc100 Bourns - 33AK8340 - Newark, An Avnet Company
Chicago, IL, United States
Res 0402 3K01 63Mw Tc100 Bourns
33AK8340
Res 0402 3K01 63Mw Tc100 Bourns 33AK8340
RES 0402 3K01 63MW TC100

RES 0402 3K01 63MW TC100

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CR0402-FX-3011GLFTR-ND 67AC7615 33AK8340
Product Name Chip Resistor - Surface Mount Res, 3K01, 1%, 0402, Thick Film; Resistor Case Style Bourns Res 0402 3K01 63Mw Tc100 Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers