Bourns, Inc. Surface Mount Resistors CR0402-FX-3002GLF

Description
Bourns CR0402-FX-3002GLF Resistor
Request a Quote Datasheet
Description
Bourns CR0402-FX-3002GLF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 630486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630486
Surface Mount Resistors 630486
Bourns CR0402-FX-3002GLF Resistor

Bourns CR0402-FX-3002GLF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR0402-FX-3002GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-3002GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-3002GLFCT-ND
30 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

30 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-3002GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-3002GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-3002GLFDKR-ND
30 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

30 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-3002GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-3002GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-3002GLFTR-ND
30 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

30 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, 30K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 32K1961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
32K1961
Res, 30K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 32K1961
RES, 30K, 1%, 0.063W, THICK FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 30K, 1%, 0.063W, THICK FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 61AK3233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
61AK3233
Res, 30K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 61AK3233
RES, 30K, 1%, 0.063W, THICK FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 30K, 1%, 0.063W, THICK FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0402-FX-3002GLF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0402-FX-3002GLF
Chip Resistor - Surface Mount CR0402-FX-3002GLF
RES SMD 30K OHM 1% 1/16W 0402

RES SMD 30K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 630486 CR0402-FX-3002GLFCT-ND 32K1961 CR0402-FX-3002GLF
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 30K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 30000 ohms 30000 ohms 30000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers