Bourns, Inc. Chip Resistor - Surface Mount CR0402-FX-2941GLF

Description
RES SMD 2.94K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 2.94K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0402-FX-2941GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-2941GLFDKR-ND
Chip Resistor - Surface Mount 118-CR0402-FX-2941GLFDKR-ND
RES SMD 2.94K OHM 1% 1/16W 0402

RES SMD 2.94K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0402-FX-2941GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-2941GLFTR-ND
Chip Resistor - Surface Mount 118-CR0402-FX-2941GLFTR-ND
2.94 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2.94 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0402-FX-2941GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-2941GLFCT-ND
Chip Resistor - Surface Mount 118-CR0402-FX-2941GLFCT-ND
RES SMD 2.94K OHM 1% 1/16W 0402

RES SMD 2.94K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistors Rohs Compliant Bourns - 16M5508 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistors Rohs Compliant Bourns
16M5508
Chip Resistors Rohs Compliant Bourns 16M5508
CHIP RESISTORS ROHS COMPLIANT: YES

CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CR0402-FX-2941GLFDKR-ND 16M5508
Product Name Chip Resistor - Surface Mount Chip Resistors Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details