Bourns, Inc. Chip Resistor - Surface Mount CR0402-FX-2702GLF

Description
27 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
27 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0402-FX-2702GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-2702GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-2702GLFCT-ND
27 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

27 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-2702GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-2702GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-2702GLFTR-ND
27 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

27 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-2702GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-2702GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-2702GLFDKR-ND
27 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

27 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 630481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630481
Surface Mount Resistors 630481
Bourns CR0402-FX-2702GLF Resistor

Bourns CR0402-FX-2702GLF Resistor

Supplier's Site
Res, 27K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 32K1951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
32K1951
Res, 27K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 32K1951
RES, 27K, 1%, 0.063W, THICK FILM, 0402; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 27K, 1%, 0.063W, THICK FILM, 0402; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 27K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 34AK1310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
34AK1310
Res, 27K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 34AK1310
RES, 27K, 1%, 0.063W, THICK FILM, 0402; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 27K, 1%, 0.063W, THICK FILM, 0402; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CR0402-FX-2702GLFCT-ND 630481 32K1951
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 27K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details