Bourns, Inc. Chip Resistor - Surface Mount CR0402-FX-2701GLF

Description
2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0402-FX-2701GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-2701GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-2701GLFCT-ND
2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-2701GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-2701GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-2701GLFTR-ND
2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-2701GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-2701GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-2701GLFDKR-ND
2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
SMD 16W Resistor - 52-CR0402-FX-2701GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CR0402-FX-2701GLF
SMD 16W Resistor 52-CR0402-FX-2701GLF
RES SMD 2.7K OHM 1% 1/16W 0402 Product overview: CR0402-FX-2701GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-2701GLF can be used for catalog matching and distributor lookup.

RES SMD 2.7K OHM 1% 1/16W 0402 Product overview: CR0402-FX-2701GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-2701GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 630480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630480
Surface Mount Resistors 630480
Bourns CR0402-FX-2701GLF Resistor

Bourns CR0402-FX-2701GLF Resistor

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1326353-CR0402-FX-2701GLF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326353-CR0402-FX-2701GLF
Resistors - Chip Resistor - Surface Mount 1326353-CR0402-FX-2701GLF
Manufacturer: Bourns Inc. Win Source Part Number: 1326353-CR0402-FX-27 01GLF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 2.7 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CR0402-FX-2701GLFTR, CR0402-FX-2701GLFDKR ,CR0402-FX-2701GLF-N D,CR0402-FX-2701GLFC T Base Product Number: CR0402 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1326353-CR0402-FX-2701GLF
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.7 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CR0402-FX-2701GLFTR,CR0402-FX-2701GLFDKR,CR0402-FX-2701GLF-ND,CR0402-FX-2701GLFCT
Base Product Number: CR0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, 2.7K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 32K1950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.7K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
32K1950
Res, 2.7K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 32K1950
RES, 2.7K, 1%, 0.063W, THICK FILM, 0402; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2.7K, 1%, 0.063W, THICK FILM, 0402; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 2.7K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 34AK1309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.7K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
34AK1309
Res, 2.7K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 34AK1309
RES, 2.7K, 1%, 0.063W, THICK FILM, 0402; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2.7K, 1%, 0.063W, THICK FILM, 0402; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CR0402-FX-2701GLFCT-ND 52-CR0402-FX-2701GLF 630480 1326353-CR0402-FX-2701GLF 32K1950
Product Name Chip Resistor - Surface Mount SMD 16W Resistor Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, 2.7K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details