Bourns, Inc. Chip Resistor - Surface Mount CR0402-FX-2492GLF

Description
24.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
24.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0402-FX-2492GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-2492GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-2492GLFCT-ND
24.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

24.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-2492GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-2492GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-2492GLFTR-ND
24.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

24.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-2492GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-2492GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-2492GLFDKR-ND
24.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

24.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1018353-CR0402-FX-2492GLF
Resistors - Chip Resistor - Surface Mount 1018353-CR0402-FX-2492GLF
Win Source Part Number: 1018353-CR0402-FX-24 92GLF Category: Resistors>Chip Resistor - Surface Mount Series: CR0402 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 24.9 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CR0402-FX-2492GLFTR, CR0402-FX-2492GLF-ND ,CR0402-FX-2492GLFCT ,CR0402-FX-2492GLFDK R Base Product Number: CR0402

Win Source Part Number: 1018353-CR0402-FX-2492GLF
Category: Resistors>Chip Resistor - Surface Mount
Series: CR0402
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 24.9 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: CR0402-FX-2492GLFTR,CR0402-FX-2492GLF-ND,CR0402-FX-2492GLFCT,CR0402-FX-2492GLFDKR
Base Product Number: CR0402

Buy Now Datasheet
SMD 16W Resistor - 52-CR0402-FX-2492GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CR0402-FX-2492GLF
SMD 16W Resistor 52-CR0402-FX-2492GLF
RES SMD 24.9K OHM 1% 1/16W 0402 Product overview: CR0402-FX-2492GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-2492GLF can be used for catalog matching and distributor lookup.

RES SMD 24.9K OHM 1% 1/16W 0402 Product overview: CR0402-FX-2492GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-2492GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 630337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630337
Surface Mount Resistors 630337
Bourns CR0402-FX-2492GLF Resistor

Bourns CR0402-FX-2492GLF Resistor

Supplier's Site
Res, 24.9K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 34AK1307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24.9K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
34AK1307
Res, 24.9K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 34AK1307
RES, 24.9K, 1%, 0.063W, THICK FILM, 0402; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 24.9K, 1%, 0.063W, THICK FILM, 0402; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 24.9K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 32K1941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24.9K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
32K1941
Res, 24.9K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 32K1941
RES, 24.9K, 1%, 0.063W, THICK FILM, 0402; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 24.9K, 1%, 0.063W, THICK FILM, 0402; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CR0402-FX-2492GLFCT-ND 1018353-CR0402-FX-2492GLF 52-CR0402-FX-2492GLF 630337 34AK1307
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 16W Resistor Surface Mount Resistors Res, 24.9K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers