Bourns CR0402-FX-22R0GLF Resistor
Bourns CR0402-FX-22R0GLF Resistor
Bourns CR0402-FX-22R0GLF Resistor
22 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
22 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
22 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
RES, 22R, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
RES, 22R, 1%, 0.063W, THICK FILM, 0402; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES, 22R, 1%, 0.063W, THICK FILM, 0402; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2477004 | CR0402-FX-22R0GLFTR-ND | 67AC7608 | 32K1916 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 22R, 1%, 0402, Thick Film; Resistor Case Style Bourns | Res, 22R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402; 0402 | 0402; 0402 | 0402 | 0402; 0402 [1005 Metric] |
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | 22 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.0630 watts | 0.0630 watts | 0.0630 watts | 0.0630 watts |