Bourns, Inc. Chip Resistor - Surface Mount CR0402-FX-2202GLF

Description
22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0402-FX-2202GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-2202GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-2202GLFTR-ND
22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-2202GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-2202GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-2202GLFCT-ND
22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-2202GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-2202GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-2202GLFDKR-ND
22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2477002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477002
Surface Mount Resistors 2477002
Bourns CR0402-FX-2202GLF Resistor

Bourns CR0402-FX-2202GLF Resistor

Supplier's Site
Surface Mount Resistors - 2477003P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477003P
Surface Mount Resistors 2477003P
Bourns CR0402-FX-2202GLF Resistor

Bourns CR0402-FX-2202GLF Resistor

Supplier's Site
Surface Mount Resistors - 2477003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477003
Surface Mount Resistors 2477003
Bourns CR0402-FX-2202GLF Resistor

Bourns CR0402-FX-2202GLF Resistor

Supplier's Site
Res, 22K, 1%, 0402, Thick Film; Resistor Case Style Bourns - 67AC7612 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0402, Thick Film; Resistor Case Style Bourns
67AC7612
Res, 22K, 1%, 0402, Thick Film; Resistor Case Style Bourns 67AC7612
RES, 22K, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 22K, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 22K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 33AK7342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
33AK7342
Res, 22K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 33AK7342
RES, 22K, 1%, 0.063W, THICK FILM, 0402; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 22K, 1%, 0.063W, THICK FILM, 0402; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 32K1919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
32K1919
Res, 22K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 32K1919
RES, 22K, 1%, 0.063W, THICK FILM, 0402; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 22K, 1%, 0.063W, THICK FILM, 0402; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CR0402-FX-2202GLFTR-ND 2477002 67AC7612 33AK7342
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 22K, 1%, 0402, Thick Film; Resistor Case Style Bourns Res, 22K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details