Bourns, Inc. Chip Resistor - Surface Mount CR0402-FX-2201GLF

Description
2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0402-FX-2201GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-2201GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-2201GLFTR-ND
2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-2201GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-2201GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-2201GLFCT-ND
2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-2201GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-2201GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-2201GLFDKR-ND
2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2477000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477000
Surface Mount Resistors 2477000
Bourns CR0402-FX-2201GLF Resistor

Bourns CR0402-FX-2201GLF Resistor

Supplier's Site
Surface Mount Resistors - 2477001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477001
Surface Mount Resistors 2477001
Bourns CR0402-FX-2201GLF Resistor

Bourns CR0402-FX-2201GLF Resistor

Supplier's Site
Surface Mount Resistors - 2477001P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477001P
Surface Mount Resistors 2477001P
Bourns CR0402-FX-2201GLF Resistor

Bourns CR0402-FX-2201GLF Resistor

Supplier's Site
Res, 2K2, 1%, 0402, Thick Film; Resistor Case Style Bourns - 67AC7611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0402, Thick Film; Resistor Case Style Bourns
67AC7611
Res, 2K2, 1%, 0402, Thick Film; Resistor Case Style Bourns 67AC7611
RES, 2K2, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.2kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 2K2, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.2kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 2K2, 1%, 0.0625W, Thick Film, 0402; Resistance Bourns - 33AK8339 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.0625W, Thick Film, 0402; Resistance Bourns
33AK8339
Res, 2K2, 1%, 0.0625W, Thick Film, 0402; Resistance Bourns 33AK8339
RES, 2K2, 1%, 0.0625W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 2K2, 1%, 0.0625W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 61J5284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
61J5284
Res, 2K2, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 61J5284
RES, 2K2, 1%, 0.063W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K2, 1%, 0.063W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0402-FX-2201GLF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0402-FX-2201GLF
Chip Resistor - Surface Mount CR0402-FX-2201GLF
RES SMD 2.2K OHM 1% 1/16W 0402

RES SMD 2.2K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CR0402-FX-2201GLFTR-ND 2477000 67AC7611 33AK8339 61J5284 CR0402-FX-2201GLF
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 2K2, 1%, 0402, Thick Film; Resistor Case Style Bourns Res, 2K2, 1%, 0.0625W, Thick Film, 0402; Resistance Bourns Res, 2K2, 1%, 0.063W, Thick Film, 0402; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details