Bourns, Inc. Surface Mount Resistors CR0402-FX-2200GLF

Description
Bourns CR0402-FX-2200GLF Resistor
Request a Quote Datasheet
Description
Bourns CR0402-FX-2200GLF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2476997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476997
Surface Mount Resistors 2476997
Bourns CR0402-FX-2200GLF Resistor

Bourns CR0402-FX-2200GLF Resistor

Supplier's Site
Surface Mount Resistors - 2476999P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476999P
Surface Mount Resistors 2476999P
Bourns CR0402-FX-2200GLF Resistor

Bourns CR0402-FX-2200GLF Resistor

Supplier's Site
Surface Mount Resistors - 2476999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476999
Surface Mount Resistors 2476999
Bourns CR0402-FX-2200GLF Resistor

Bourns CR0402-FX-2200GLF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR0402-FX-2200GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-2200GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-2200GLFCT-ND
220 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

220 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-2200GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-2200GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-2200GLFDKR-ND
220 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

220 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-2200GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-2200GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-2200GLFTR-ND
220 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

220 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, 220R, 1%, 0402, Thick Film; Resistor Case Style Bourns - 67AC7610 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0402, Thick Film; Resistor Case Style Bourns
67AC7610
Res, 220R, 1%, 0402, Thick Film; Resistor Case Style Bourns 67AC7610
RES, 220R, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:220ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 220R, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:220ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 220R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 32K1918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
32K1918
Res, 220R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 32K1918
RES, 220R, 1%, 0.063W, THICK FILM, 0402; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 220R, 1%, 0.063W, THICK FILM, 0402; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 33AK7341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
33AK7341
Res, 220R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 33AK7341
RES, 220R, 1%, 0.063W, THICK FILM, 0402; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 220R, 1%, 0.063W, THICK FILM, 0402; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2476997 CR0402-FX-2200GLFCT-ND 67AC7610 32K1918
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 220R, 1%, 0402, Thick Film; Resistor Case Style Bourns Res, 220R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details