Bourns, Inc. Chip Resistor - Surface Mount CR0402-FX-2002GLF

Description
20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0402-FX-2002GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-2002GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-2002GLFCT-ND
20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-2002GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-2002GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-2002GLFTR-ND
20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-2002GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-2002GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-2002GLFDKR-ND
20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
SMD 16W Resistor - 52-CR0402-FX-2002GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CR0402-FX-2002GLF
SMD 16W Resistor 52-CR0402-FX-2002GLF
RES SMD 20K OHM 1% 1/16W 0402 Product overview: CR0402-FX-2002GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-2002GLF can be used for catalog matching and distributor lookup.

RES SMD 20K OHM 1% 1/16W 0402 Product overview: CR0402-FX-2002GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-2002GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326125-CR0402-FX-2002GLF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326125-CR0402-FX-2002GLF
Resistors - Chip Resistor - Surface Mount 1326125-CR0402-FX-2002GLF
Manufacturer: Bourns Inc. Win Source Part Number: 1326125-CR0402-FX-20 02GLF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 20 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CR0402-FX-2002GLF-ND ,CR0402-FX-2002GLFDK R,CR0402FX2002GLF,CR 0402-FX-2002GLFCT,CR 0402-FX-2002GLFTR Base Product Number: CR0402 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1326125-CR0402-FX-2002GLF
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 20 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CR0402-FX-2002GLF-ND,CR0402-FX-2002GLFDKR,CR0402FX2002GLF,CR0402-FX-2002GLFCT,CR0402-FX-2002GLFTR
Base Product Number: CR0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 2476996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476996
Surface Mount Resistors 2476996
Bourns CR0402-FX-2002GLF Resistor

Bourns CR0402-FX-2002GLF Resistor

Supplier's Site
Surface Mount Resistors - 2476996P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476996P
Surface Mount Resistors 2476996P
Bourns CR0402-FX-2002GLF Resistor

Bourns CR0402-FX-2002GLF Resistor

Supplier's Site
Surface Mount Resistors - 2476995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476995
Surface Mount Resistors 2476995
Bourns CR0402-FX-2002GLF Resistor

Bourns CR0402-FX-2002GLF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR0402-FX-2002GLF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0402-FX-2002GLF
Chip Resistor - Surface Mount CR0402-FX-2002GLF
RES SMD 20K OHM 1% 1/16W 0402

RES SMD 20K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 20K, 1%, 0402, Thick Film; Resistor Case Style Bourns - 67AC7606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0402, Thick Film; Resistor Case Style Bourns
67AC7606
Res, 20K, 1%, 0402, Thick Film; Resistor Case Style Bourns 67AC7606
RES, 20K, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:20kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 20K, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:20kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 20K, 1%, 0.0625W, Thick Film, 0402; Resistance Bourns - 33AK8338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.0625W, Thick Film, 0402; Resistance Bourns
33AK8338
Res, 20K, 1%, 0.0625W, Thick Film, 0402; Resistance Bourns 33AK8338
RES, 20K, 1%, 0.0625W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 20K, 1%, 0.0625W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 61J5282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
61J5282
Res, 20K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 61J5282
RES, 20K, 1%, 0.063W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 20K, 1%, 0.063W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CR0402-FX-2002GLFCT-ND 52-CR0402-FX-2002GLF 1326125-CR0402-FX-2002GLF 2476996 CR0402-FX-2002GLF 67AC7606 33AK8338 61J5282
Product Name Chip Resistor - Surface Mount SMD 16W Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, 20K, 1%, 0402, Thick Film; Resistor Case Style Bourns Res, 20K, 1%, 0.0625W, Thick Film, 0402; Resistance Bourns Res, 20K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD565GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details