Bourns, Inc. Chip Resistor - Surface Mount CR0402-FX-1601GLF

Description
1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0402-FX-1601GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1601GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-1601GLFDKR-ND
1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-1601GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1601GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-1601GLFTR-ND
1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-1601GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1601GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-1601GLFCT-ND
1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, 1.6K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 32K1888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.6K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
32K1888
Res, 1.6K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 32K1888
RES, 1.6K, 1%, 0.063W, THICK FILM, 0402; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1.6K, 1%, 0.063W, THICK FILM, 0402; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 1.6K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 34AK1295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.6K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
34AK1295
Res, 1.6K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 34AK1295
RES, 1.6K, 1%, 0.063W, THICK FILM, 0402; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1.6K, 1%, 0.063W, THICK FILM, 0402; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CR0402-FX-1601GLFDKR-ND 32K1888
Product Name Chip Resistor - Surface Mount Res, 1.6K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details