Bourns, Inc. Chip Resistor - Surface Mount CR0402-FX-14R7GLF

Description
14.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
14.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0402-FX-14R7GLF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-14R7GLF-ND
Chip Resistor - Surface Mount CR0402-FX-14R7GLF-ND
14.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

14.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
SMD 14.7 OHM 16W Resistor - 52-CR0402-FX-14R7GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 14.7 OHM 16W Resistor
52-CR0402-FX-14R7GLF
SMD 14.7 OHM 16W Resistor 52-CR0402-FX-14R7GLF
RES SMD 14.7 OHM 1% 1/16W 0402 Product overview: CR0402-FX-14R7GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14.7 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 14.7 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-14R7GLF can be used for catalog matching and distributor lookup.

RES SMD 14.7 OHM 1% 1/16W 0402 Product overview: CR0402-FX-14R7GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14.7 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 14.7 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-14R7GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR0402-FX-14R7GLF
915729-CR0402-FX-14R7GLF
Chip Resistor - Surface Mount - CR0402-FX-14R7GLF 915729-CR0402-FX-14R7GLF
Manufacturer: Bourns Inc. Win Source Part Number: 915729-CR0402-FX-14R 7GLF Series: CR0402 Operating Temperature Range: -55°C ~ 155°C Features: 14.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CR0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Bourns Inc.
Win Source Part Number: 915729-CR0402-FX-14R7GLF
Series: CR0402
Operating Temperature Range: -55°C ~ 155°C
Features: 14.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CR0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistors Rohs Compliant Bourns - 32K1872 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistors Rohs Compliant Bourns
32K1872
Chip Resistors Rohs Compliant Bourns 32K1872
CHIP RESISTORS ROHS COMPLIANT: YES

CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CR0402-FX-14R7GLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CR0402-FX-14R7GLF
Resistors - Chip Resistor - Surface Mount CR0402-FX-14R7GLF
RES SMD 14.7 OHM 1% 1/16W 0402

RES SMD 14.7 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CR0402-FX-14R7GLF-ND 52-CR0402-FX-14R7GLF 915729-CR0402-FX-14R7GLF 32K1872 CR0402-FX-14R7GLF
Product Name Chip Resistor - Surface Mount SMD 14.7 OHM 16W Resistor Chip Resistor - Surface Mount - CR0402-FX-14R7GLF Chip Resistors Rohs Compliant Bourns Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402; 0402 (1005 Metric)
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details