Bourns, Inc. Chip Resistor - Surface Mount CR0402-FX-1403GLF

Description
RES SMD 140K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 140K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0402-FX-1403GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-1403GLFCT-ND
Chip Resistor - Surface Mount 118-CR0402-FX-1403GLFCT-ND
RES SMD 140K OHM 1% 1/16W 0402

RES SMD 140K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0402-FX-1403GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-1403GLFTR-ND
Chip Resistor - Surface Mount 118-CR0402-FX-1403GLFTR-ND
140 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

140 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0402-FX-1403GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-1403GLFDKR-ND
Chip Resistor - Surface Mount 118-CR0402-FX-1403GLFDKR-ND
RES SMD 140K OHM 1% 1/16W 0402

RES SMD 140K OHM 1% 1/16W 0402

Buy Now Datasheet
SMD 16W Resistor - 52-CR0402-FX-1403GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CR0402-FX-1403GLF
SMD 16W Resistor 52-CR0402-FX-1403GLF
RES SMD 140K OHM 1% 1/16W 0402 Product overview: CR0402-FX-1403GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-1403GLF can be used for catalog matching and distributor lookup.

RES SMD 140K OHM 1% 1/16W 0402 Product overview: CR0402-FX-1403GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-1403GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 630312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630312
Surface Mount Resistors 630312
Bourns CR0402-FX-1403GLF Resistor

Bourns CR0402-FX-1403GLF Resistor

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CR0402-FX-1403GLF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR0402-FX-1403GLF
Resistors - Chip Resistor - Surface Mount CR0402-FX-1403GLF
RES SMD 140K OHM 1% 1/16W 0402

RES SMD 140K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 118-CR0402-FX-1403GLFCT-ND 52-CR0402-FX-1403GLF 630312 CR0402-FX-1403GLF
Product Name Chip Resistor - Surface Mount SMD 16W Resistor Surface Mount Resistors Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details