Bourns, Inc. Chip Resistor - Surface Mount - CR0402-FX-1241GLF CR0402-FX-1241GLF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 867153-CR0402-FX-124 1GLF Series: CR0402 Operating Temperature Range: -55°C ~ 155°C Features: 1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CR0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CR0402-FX-1241GLFCT, CR0402-FX-1241GLF-ND , CR0402-FX-1241GLFTR, CR0402-FX-1241GLFDKR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 867153-CR0402-FX-124 1GLF Series: CR0402 Operating Temperature Range: -55°C ~ 155°C Features: 1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CR0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CR0402-FX-1241GLFCT, CR0402-FX-1241GLF-ND , CR0402-FX-1241GLFTR, CR0402-FX-1241GLFDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR0402-FX-1241GLF
867153-CR0402-FX-1241GLF
Chip Resistor - Surface Mount - CR0402-FX-1241GLF 867153-CR0402-FX-1241GLF
Manufacturer: Bourns Inc. Win Source Part Number: 867153-CR0402-FX-124 1GLF Series: CR0402 Operating Temperature Range: -55°C ~ 155°C Features: 1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CR0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CR0402-FX-1241GLFCT, CR0402-FX-1241GLF-ND , CR0402-FX-1241GLFTR, CR0402-FX-1241GLFDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 867153-CR0402-FX-1241GLF
Series: CR0402
Operating Temperature Range: -55°C ~ 155°C
Features: 1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CR0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CR0402-FX-1241GLFCT, CR0402-FX-1241GLF-ND, CR0402-FX-1241GLFTR, CR0402-FX-1241GLFDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-1241GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1241GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-1241GLFDKR-ND
1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-1241GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1241GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-1241GLFCT-ND
1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-1241GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1241GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-1241GLFTR-ND
1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
SMD 16W Resistor - 52-CR0402-FX-1241GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CR0402-FX-1241GLF
SMD 16W Resistor 52-CR0402-FX-1241GLF
RES SMD 1.24K OHM 1% 1/16W 0402 Product overview: CR0402-FX-1241GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-1241GLF can be used for catalog matching and distributor lookup.

RES SMD 1.24K OHM 1% 1/16W 0402 Product overview: CR0402-FX-1241GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-1241GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistors Rohs Compliant Bourns - 32M8339 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistors Rohs Compliant Bourns
32M8339
Chip Resistors Rohs Compliant Bourns 32M8339
CHIP RESISTORS ROHS COMPLIANT: YES

CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 867153-CR0402-FX-1241GLF CR0402-FX-1241GLFDKR-ND 52-CR0402-FX-1241GLF 32M8339
Product Name Chip Resistor - Surface Mount - CR0402-FX-1241GLF Chip Resistor - Surface Mount SMD 16W Resistor Chip Resistors Rohs Compliant Bourns
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 125 C (-67 to 257 F)
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging 0402; 0402 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data