Bourns, Inc. Surface Mount Resistors CR0402-FX-1213GLF

Description
Bourns CR0402-FX-1213GLF Resistor
Request a Quote Datasheet
Description
Bourns CR0402-FX-1213GLF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 630476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630476
Surface Mount Resistors 630476
Bourns CR0402-FX-1213GLF Resistor

Bourns CR0402-FX-1213GLF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR0402-FX-1213GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1213GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-1213GLFCT-ND
121 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

121 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-1213GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1213GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-1213GLFTR-ND
121 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

121 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-1213GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1213GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-1213GLFDKR-ND
121 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

121 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
SMD 16W Resistor - 52-CR0402-FX-1213GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CR0402-FX-1213GLF
SMD 16W Resistor 52-CR0402-FX-1213GLF
RES SMD 121K OHM 1% 1/16W 0402 Product overview: CR0402-FX-1213GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-1213GLF can be used for catalog matching and distributor lookup.

RES SMD 121K OHM 1% 1/16W 0402 Product overview: CR0402-FX-1213GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-1213GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistors Rohs Compliant Bourns - 32K1863 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistors Rohs Compliant Bourns
32K1863
Chip Resistors Rohs Compliant Bourns 32K1863
CHIP RESISTORS ROHS COMPLIANT: YES

CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 630476 CR0402-FX-1213GLFCT-ND 52-CR0402-FX-1213GLF 32K1863
Product Name Surface Mount Resistors Chip Resistor - Surface Mount SMD 16W Resistor Chip Resistors Rohs Compliant Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 0402 (1005 Metric)
Resistance Range 121000 ohms 121000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details