Bourns, Inc. SMD 118 OHM 16W Resistor CR0402-FX-1180GLF

Description
RES SMD 118 OHM 1% 1/16W 0402 Product overview: CR0402-FX-1180GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 118 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 118 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-1180GLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 118 OHM 1% 1/16W 0402 Product overview: CR0402-FX-1180GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 118 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 118 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-1180GLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 118 OHM 16W Resistor - 52-CR0402-FX-1180GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 118 OHM 16W Resistor
52-CR0402-FX-1180GLF
SMD 118 OHM 16W Resistor 52-CR0402-FX-1180GLF
RES SMD 118 OHM 1% 1/16W 0402 Product overview: CR0402-FX-1180GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 118 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 118 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-1180GLF can be used for catalog matching and distributor lookup.

RES SMD 118 OHM 1% 1/16W 0402 Product overview: CR0402-FX-1180GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 118 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 118 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-1180GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CR0402-FX-1180GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-1180GLFCT-ND
Chip Resistor - Surface Mount 118-CR0402-FX-1180GLFCT-ND
RES SMD 118 OHM 1% 1/16W 0402

RES SMD 118 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0402-FX-1180GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-1180GLFTR-ND
Chip Resistor - Surface Mount 118-CR0402-FX-1180GLFTR-ND
118 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

118 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0402-FX-1180GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-1180GLFDKR-ND
Chip Resistor - Surface Mount 118-CR0402-FX-1180GLFDKR-ND
RES SMD 118 OHM 1% 1/16W 0402

RES SMD 118 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistors Rohs Compliant Bourns - 32M8338 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistors Rohs Compliant Bourns
32M8338
Chip Resistors Rohs Compliant Bourns 32M8338
CHIP RESISTORS ROHS COMPLIANT: YES

CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-CR0402-FX-1180GLF 118-CR0402-FX-1180GLFCT-ND 32M8338
Product Name SMD 118 OHM 16W Resistor Chip Resistor - Surface Mount Chip Resistors Rohs Compliant Bourns
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402
Resistance Range 118 ohms 118 ohms
Power Rating 0.0630 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JTTD1023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details