Bourns, Inc. Surface Mount Resistors CR0402-FX-1102GLF

Description
Bourns CR0402-FX-1102GLF Resistor
Request a Quote Datasheet
Description
Bourns CR0402-FX-1102GLF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 630468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630468
Surface Mount Resistors 630468
Bourns CR0402-FX-1102GLF Resistor

Bourns CR0402-FX-1102GLF Resistor

Supplier's Site
SMD 16W Resistor - 52-CR0402-FX-1102GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CR0402-FX-1102GLF
SMD 16W Resistor 52-CR0402-FX-1102GLF
RES SMD 11K OHM 1% 1/16W 0402 Product overview: CR0402-FX-1102GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-1102GLF can be used for catalog matching and distributor lookup.

RES SMD 11K OHM 1% 1/16W 0402 Product overview: CR0402-FX-1102GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-1102GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0402-FX-1102GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1102GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-1102GLFCT-ND
11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-1102GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1102GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-1102GLFTR-ND
11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-1102GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1102GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-1102GLFDKR-ND
11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, 11K, 1%, 0402, Thick Film; Resistor Case Style Bourns - 67AC7595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 0402, Thick Film; Resistor Case Style Bourns
67AC7595
Res, 11K, 1%, 0402, Thick Film; Resistor Case Style Bourns 67AC7595
RES, 11K, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:11kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 11K, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:11kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 630468 52-CR0402-FX-1102GLF CR0402-FX-1102GLFCT-ND 67AC7595
Product Name Surface Mount Resistors SMD 16W Resistor Chip Resistor - Surface Mount Res, 11K, 1%, 0402, Thick Film; Resistor Case Style Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402 (1005 Metric) 0402; 0402 0402
Resistance Range 11000 ohms 11000 ohms 11000 ohms
Power Rating 0.0625 watts 0.0630 watts 0.0630 watts 0.0630 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2554FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details