Bourns, Inc. Surface Mount Resistors CR0402-FX-1001GLF

Description
Bourns CR0402-FX-1001GLF
Request a Quote Datasheet
Description
Bourns CR0402-FX-1001GLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2231667P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231667P
Surface Mount Resistors 2231667P
Bourns CR0402-FX-1001GLF

Bourns CR0402-FX-1001GLF

Supplier's Site
Surface Mount Resistors - 2231666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231666
Surface Mount Resistors 2231666
Bourns CR0402-FX-1001GLF

Bourns CR0402-FX-1001GLF

Supplier's Site
Surface Mount Resistors - 2231667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231667
Surface Mount Resistors 2231667
Bourns CR0402-FX-1001GLF

Bourns CR0402-FX-1001GLF

Supplier's Site
SMD 16W Resistor - 52-CR0402-FX-1001GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CR0402-FX-1001GLF
SMD 16W Resistor 52-CR0402-FX-1001GLF
RES SMD 1K OHM 1% 1/16W 0402 Product overview: CR0402-FX-1001GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-1001GLF can be used for catalog matching and distributor lookup.

RES SMD 1K OHM 1% 1/16W 0402 Product overview: CR0402-FX-1001GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-1001GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0402-FX-1001GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1001GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-1001GLFDKR-ND
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-1001GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1001GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-1001GLFCT-ND
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-1001GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1001GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-1001GLFTR-ND
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1053032-CR0402-FX-1001GLF
Resistors - Chip Resistor - Surface Mount 1053032-CR0402-FX-1001GLF
Win Source Part Number: 1053032-CR0402-FX-10 01GLF Category: Resistors>Chip Resistor - Surface Mount Series: CR0402 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MCMR04X1001FTL; CRCW04021K00FKED; CRG0402F1K0; RK73H1ETTP1001F; RCG04021K00FKED; MCR01MZPF1001; TRR01MZPF1001CR0402- FX-1001 GLF; CR0402-FX-1001-GLF; CR0402-FX-1001GLF.; CR0402FX-1001GLF; CR0402FX1001GLF; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CR0402FX1001GLF,CR04 02-FX-1001GLFCT,CR04 02-FX-1001GLFTR,CR04 02-FX-1001GLFDKR Base Product Number: CR0402

Win Source Part Number: 1053032-CR0402-FX-1001GLF
Category: Resistors>Chip Resistor - Surface Mount
Series: CR0402
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): MCMR04X1001FTL; CRCW04021K00FKED; CRG0402F1K0; RK73H1ETTP1001F; RCG04021K00FKED; MCR01MZPF1001; TRR01MZPF1001CR0402-FX-1001 GLF; CR0402-FX-1001-GLF; CR0402-FX-1001GLF.; CR0402FX-1001GLF; CR0402FX1001GLF;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: CR0402FX1001GLF,CR0402-FX-1001GLFCT,CR0402-FX-1001GLFTR,CR0402-FX-1001GLFDKR
Base Product Number: CR0402

Buy Now Datasheet
Res, Thick Film, 1K, 1%, 0.0625W, 0402; Resistance Bourns - 02J1761 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.0625W, 0402; Resistance Bourns
02J1761
Res, Thick Film, 1K, 1%, 0.0625W, 0402; Resistance Bourns 02J1761
RES, THICK FILM, 1K, 1%, 0.0625W, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.0625W, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K, 1%, 0.0625W, 0402, Reel; Resistance Bourns - 28X2965 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.0625W, 0402, Reel; Resistance Bourns
28X2965
Res, Thick Film, 1K, 1%, 0.0625W, 0402, Reel; Resistance Bourns 28X2965
RES, THICK FILM, 1K, 1%, 0.0625W, 0402, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.0625W, 0402, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Cr Series, 1 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Bourns - 06X5112 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Cr Series, 1 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Bourns
06X5112
Surface Mount Thick Film Resistor, Cr Series, 1 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Bourns 06X5112
Surface Mount Thick Film Resistor, CR Series, 1 kohm, 62.5 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CR Series, 1 kohm, 62.5 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0402-FX-1001GLF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0402-FX-1001GLF
Chip Resistor - Surface Mount CR0402-FX-1001GLF
RES SMD 1K OHM 1% 1/16W 0402

RES SMD 1K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2231667P 52-CR0402-FX-1001GLF CR0402-FX-1001GLFDKR-ND 1053032-CR0402-FX-1001GLF 02J1761 28X2965 06X5112 CR0402-FX-1001GLF
Product Name Surface Mount Resistors SMD 16W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1K, 1%, 0.0625W, 0402; Resistance Bourns Res, Thick Film, 1K, 1%, 0.0625W, 0402, Reel; Resistance Bourns Surface Mount Thick Film Resistor, Cr Series, 1 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Bourns Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402 (1005 Metric) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); 0402
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0625 watts 0.0630 to 0.0625 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details