Bourns, Inc. Resistors - Chip Resistor - Surface Mount CR0402-FX-1000GLF

Description
Win Source Part Number: 1126666-CR0402-FX-10 00GLF Category: Resistors>Chip Resistor - Surface Mount Series: CR0402 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CR0402-FX-1000 GLF; CR0402-FX-1000-GLF; CR0402-FX-1000GLF.; CR0402FX-1000GLF; CR0402FX1000GLF; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CR0402FX1000GLF,CR04 02-FX-1000GLFCT,CR04 02-FX-1000GLFTR,CR04 02-FX-1000GLFDKR Base Product Number: CR0402
Request a Quote Datasheet
Description
Win Source Part Number: 1126666-CR0402-FX-10 00GLF Category: Resistors>Chip Resistor - Surface Mount Series: CR0402 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CR0402-FX-1000 GLF; CR0402-FX-1000-GLF; CR0402-FX-1000GLF.; CR0402FX-1000GLF; CR0402FX1000GLF; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CR0402FX1000GLF,CR04 02-FX-1000GLFCT,CR04 02-FX-1000GLFTR,CR04 02-FX-1000GLFDKR Base Product Number: CR0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1126666-CR0402-FX-1000GLF
Resistors - Chip Resistor - Surface Mount 1126666-CR0402-FX-1000GLF
Win Source Part Number: 1126666-CR0402-FX-10 00GLF Category: Resistors>Chip Resistor - Surface Mount Series: CR0402 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CR0402-FX-1000 GLF; CR0402-FX-1000-GLF; CR0402-FX-1000GLF.; CR0402FX-1000GLF; CR0402FX1000GLF; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CR0402FX1000GLF,CR04 02-FX-1000GLFCT,CR04 02-FX-1000GLFTR,CR04 02-FX-1000GLFDKR Base Product Number: CR0402

Win Source Part Number: 1126666-CR0402-FX-1000GLF
Category: Resistors>Chip Resistor - Surface Mount
Series: CR0402
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CR0402-FX-1000 GLF; CR0402-FX-1000-GLF; CR0402-FX-1000GLF.; CR0402FX-1000GLF; CR0402FX1000GLF;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: CR0402FX1000GLF,CR0402-FX-1000GLFCT,CR0402-FX-1000GLFTR,CR0402-FX-1000GLFDKR
Base Product Number: CR0402

Buy Now Datasheet
SMD 100 OHM 16W Resistor - 52-CR0402-FX-1000GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 OHM 16W Resistor
52-CR0402-FX-1000GLF
SMD 100 OHM 16W Resistor 52-CR0402-FX-1000GLF
RES SMD 100 OHM 1% 1/16W 0402 Product overview: CR0402-FX-1000GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-1000GLF can be used for catalog matching and distributor lookup.

RES SMD 100 OHM 1% 1/16W 0402 Product overview: CR0402-FX-1000GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-1000GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0402-FX-1000GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1000GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-1000GLFTR-ND
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-1000GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1000GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-1000GLFDKR-ND
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-1000GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1000GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-1000GLFCT-ND
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7883994P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7883994P
Surface Mount Resistors 7883994P
Bourns CR0402-FX-1000GLF

Bourns CR0402-FX-1000GLF

Supplier's Site
Surface Mount Resistors - 7883994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7883994
Surface Mount Resistors 7883994
Bourns CR0402-FX-1000GLF

Bourns CR0402-FX-1000GLF

Supplier's Site
Surface Mount Resistors - 1675189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1675189
Surface Mount Resistors 1675189
Bourns CR0402-FX-1000GLF

Bourns CR0402-FX-1000GLF

Supplier's Site
Res, 100R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Bourns - 12AC0489 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Bourns
12AC0489
Res, 100R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Bourns 12AC0489
RES, 100R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Cr Series, 100 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Bourns - 06X5111 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Cr Series, 100 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Bourns
06X5111
Surface Mount Thick Film Resistor, Cr Series, 100 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Bourns 06X5111
Surface Mount Thick Film Resistor, CR Series, 100 ohm, 62.5 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CR Series, 100 ohm, 62.5 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100R, 1%, 0.0625W, 0402; Resistance Bourns - 87W5954 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.0625W, 0402; Resistance Bourns
87W5954
Res, Thick Film, 100R, 1%, 0.0625W, 0402; Resistance Bourns 87W5954
RES, THICK FILM, 100R, 1%, 0.0625W, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.0625W, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0402-FX-1000GLF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0402-FX-1000GLF
Chip Resistor - Surface Mount CR0402-FX-1000GLF
RES SMD 100 OHM 1% 1/16W 0402

RES SMD 100 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1126666-CR0402-FX-1000GLF 52-CR0402-FX-1000GLF CR0402-FX-1000GLFTR-ND 7883994P 7883994 12AC0489 06X5111 87W5954 CR0402-FX-1000GLF
Product Name Resistors - Chip Resistor - Surface Mount SMD 100 OHM 16W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 100R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Bourns Surface Mount Thick Film Resistor, Cr Series, 100 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Bourns Res, Thick Film, 100R, 1%, 0.0625W, 0402; Resistance Bourns Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0625 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details