Bourns, Inc. Chip Resistor - Surface Mount CR0201AJW-103GLF

Description
10 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0201AJW-103GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0201AJW-103GLFTR-ND
Chip Resistor - Surface Mount 118-CR0201AJW-103GLFTR-ND
10 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0201AJW-103GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0201AJW-103GLFCT-ND
Chip Resistor - Surface Mount 118-CR0201AJW-103GLFCT-ND
10 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0201AJW-103GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0201AJW-103GLFDKR-ND
Chip Resistor - Surface Mount 118-CR0201AJW-103GLFDKR-ND
RES 10K OHM 5% 1/20W 0201

RES 10K OHM 5% 1/20W 0201

Buy Now Datasheet
Surface Mount Resistors - 2121171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2121171
Surface Mount Resistors 2121171
Bourns CR0201AJW-103GLF

Bourns CR0201AJW-103GLF

Supplier's Site
Surface Mount Resistors - 458561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
458561
Surface Mount Resistors 458561
Bourns CR0201AJW-103GLF

Bourns CR0201AJW-103GLF

Supplier's Site
Chip Resistor - Surface Mount - CR0201AJW-103GLF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0201AJW-103GLF
Chip Resistor - Surface Mount CR0201AJW-103GLF
RES 10K OHM 5% 1/20W 0201

RES 10K OHM 5% 1/20W 0201

Supplier's Site Datasheet
Res, 10K, 5%, 0.05W, 0201, Thick Film; Resistance Bourns - 65AH0271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.05W, 0201, Thick Film; Resistance Bourns
65AH0271
Res, 10K, 5%, 0.05W, 0201, Thick Film; Resistance Bourns 65AH0271
RES, 10K, 5%, 0.05W, 0201, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 10K, 5%, 0.05W, 0201, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 5%, 0.05W, 0201, Thick Film; Resistance Bourns - 68AH8706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.05W, 0201, Thick Film; Resistance Bourns
68AH8706
Res, 10K, 5%, 0.05W, 0201, Thick Film; Resistance Bourns 68AH8706
RES, 10K, 5%, 0.05W, 0201, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 10K, 5%, 0.05W, 0201, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 118-CR0201AJW-103GLFTR-ND 2121171 CR0201AJW-103GLF 65AH0271
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, 10K, 5%, 0.05W, 0201, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details