Bourns, Inc. Chip Resistor - Surface Mount CR0201AJ/-2R2GAS

Description
2.2 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0201AJ/-2R2GASTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0201AJ/-2R2GASTR-ND
Chip Resistor - Surface Mount CR0201AJ/-2R2GASTR-ND
2.2 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0201AJ/-2R2GASDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0201AJ/-2R2GASDKR-ND
Chip Resistor - Surface Mount CR0201AJ/-2R2GASDKR-ND
2.2 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0201AJ/-2R2GASCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0201AJ/-2R2GASCT-ND
Chip Resistor - Surface Mount CR0201AJ/-2R2GASCT-ND
2.2 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2R2, 5%, 0.05W, 0201, Thick Film; Resistance Bourns - 16AH0557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.05W, 0201, Thick Film; Resistance Bourns
16AH0557
Res, 2R2, 5%, 0.05W, 0201, Thick Film; Resistance Bourns 16AH0557
RES, 2R2, 5%, 0.05W, 0201, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, 2R2, 5%, 0.05W, 0201, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 5%, 0.05W, 0201, Thick Film; Resistance Bourns - 16AH0556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.05W, 0201, Thick Film; Resistance Bourns
16AH0556
Res, 2R2, 5%, 0.05W, 0201, Thick Film; Resistance Bourns 16AH0556
RES, 2R2, 5%, 0.05W, 0201, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, 2R2, 5%, 0.05W, 0201, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CR0201AJ/-2R2GAS - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR0201AJ/-2R2GAS
Resistors - Chip Resistor - Surface Mount CR0201AJ/-2R2GAS
RESA-AS 0201 2R2 5% 50MW TC200-6

RESA-AS 0201 2R2 5% 50MW TC200-6

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CR0201AJ/-2R2GASTR-ND 16AH0557 CR0201AJ/-2R2GAS
Product Name Chip Resistor - Surface Mount Res, 2R2, 5%, 0.05W, 0201, Thick Film; Resistance Bourns Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573318 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details