Bourns, Inc. Chip Resistor - Surface Mount CR0201AJ/-000GAS

Description
0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0201AJ/-000GASTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0201AJ/-000GASTR-ND
Chip Resistor - Surface Mount 118-CR0201AJ/-000GASTR-ND
0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0201AJ/-000GASDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0201AJ/-000GASDKR-ND
Chip Resistor - Surface Mount 118-CR0201AJ/-000GASDKR-ND
RESA-AS 0201 0R JUMPER 50MW

RESA-AS 0201 0R JUMPER 50MW

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0201AJ/-000GASCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0201AJ/-000GASCT-ND
Chip Resistor - Surface Mount 118-CR0201AJ/-000GASCT-ND
RESA-AS 0201 0R JUMPER 50MW

RESA-AS 0201 0R JUMPER 50MW

Buy Now Datasheet
Surface Mount Resistors - 630454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630454
Surface Mount Resistors 630454
Bourns CR0201AJ/-000GAS Resistor

Bourns CR0201AJ/-000GAS Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR0201AJ/-000GAS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0201AJ/-000GAS
Chip Resistor - Surface Mount CR0201AJ/-000GAS
RESA-AS 0201 0R JUMPER 50MW

RESA-AS 0201 0R JUMPER 50MW

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 118-CR0201AJ/-000GASTR-ND 630454 CR0201AJ/-000GAS
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201; 0201
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers