RES SMD 200 OHM 5% 1/20W 0201
200 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES SMD 200 OHM 5% 1/20W 0201
CHIP RESISTORS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CR0201-JW-201GLFDKR-ND | 43K0614 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistors Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | |
| Resistance Range | 200 ohms |