Bourns, Inc. SMD 60.4 OHM 20W Resistor CR0201-FW-60R4GLF

Description
RES SMD 60.4 OHM 1% 1/20W 0201 Product overview: CR0201-FW-60R4GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60.4 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0201-FW-60R4GLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 60.4 OHM 1% 1/20W 0201 Product overview: CR0201-FW-60R4GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60.4 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0201-FW-60R4GLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 60.4 OHM 20W Resistor - 52-CR0201-FW-60R4GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 60.4 OHM 20W Resistor
52-CR0201-FW-60R4GLF
SMD 60.4 OHM 20W Resistor 52-CR0201-FW-60R4GLF
RES SMD 60.4 OHM 1% 1/20W 0201 Product overview: CR0201-FW-60R4GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60.4 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0201-FW-60R4GLF can be used for catalog matching and distributor lookup.

RES SMD 60.4 OHM 1% 1/20W 0201 Product overview: CR0201-FW-60R4GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60.4 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0201-FW-60R4GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CR0201-FW-60R4GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0201-FW-60R4GLFTR-ND
Chip Resistor - Surface Mount 118-CR0201-FW-60R4GLFTR-ND
60.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

60.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0201-FW-60R4GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0201-FW-60R4GLFDKR-ND
Chip Resistor - Surface Mount 118-CR0201-FW-60R4GLFDKR-ND
RES SMD 60.4 OHM 1% 1/20W 0201

RES SMD 60.4 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0201-FW-60R4GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0201-FW-60R4GLFCT-ND
Chip Resistor - Surface Mount 118-CR0201-FW-60R4GLFCT-ND
RES SMD 60.4 OHM 1% 1/20W 0201

RES SMD 60.4 OHM 1% 1/20W 0201

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-CR0201-FW-60R4GLF 118-CR0201-FW-60R4GLFTR-ND
Product Name SMD 60.4 OHM 20W Resistor Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0201 (0603 Metric) 0201; 0201
Resistance Range 60.4 ohms 60.4 ohms
Power Rating 0.0500 watts 0.0500 watts
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details