Bourns CR0201-FW-4701GLF Resistor
4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES SMD 4.7K OHM 1% 1/20W 0201 Product overview: CR0201-FW-4701GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0201-FW-4701GLF
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 630463 | 118-CR0201-FW-4701GLFDKR-ND | 52-CR0201-FW-4701GLF |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | SMD 20W Resistor |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0201; 0201 | 0201; 0201 | 0201 (0603 Metric) |
| Resistance Range | 0.0500 ohms | 4700 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 0.0500 watts | 0.0500 watts | 0.0500 watts |