Bourns, Inc. Chip Resistor - Surface Mount CR0201-FW-15R0GLF

Description
RES SMD 15 OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 15 OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0201-FW-15R0GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0201-FW-15R0GLFCT-ND
Chip Resistor - Surface Mount 118-CR0201-FW-15R0GLFCT-ND
RES SMD 15 OHM 1% 1/20W 0201

RES SMD 15 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0201-FW-15R0GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0201-FW-15R0GLFDKR-ND
Chip Resistor - Surface Mount 118-CR0201-FW-15R0GLFDKR-ND
RES SMD 15 OHM 1% 1/20W 0201

RES SMD 15 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0201-FW-15R0GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0201-FW-15R0GLFTR-ND
Chip Resistor - Surface Mount 118-CR0201-FW-15R0GLFTR-ND
15 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

15 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CR0201-FW-15R0GLFCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details