Bourns, Inc. Chip Resistor - Surface Mount CR01005-FW-2201GLF

Description
2.2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR01005-FW-2201GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR01005-FW-2201GLFTR-ND
Chip Resistor - Surface Mount 118-CR01005-FW-2201GLFTR-ND
2.2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

2.2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR01005-FW-2201GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR01005-FW-2201GLFDKR-ND
Chip Resistor - Surface Mount 118-CR01005-FW-2201GLFDKR-ND
2.2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

2.2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR01005-FW-2201GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR01005-FW-2201GLFCT-ND
Chip Resistor - Surface Mount 118-CR01005-FW-2201GLFCT-ND
2.2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

2.2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

Buy Now Datasheet
Res, 2.2Kohm, 1%, 15V, 01005, Thick Film; Resistance Bourns - 73AH0132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.2Kohm, 1%, 15V, 01005, Thick Film; Resistance Bourns
73AH0132
Res, 2.2Kohm, 1%, 15V, 01005, Thick Film; Resistance Bourns 73AH0132
RES, 2.2KOHM, 1%, 15V, 01005, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2.2KOHM, 1%, 15V, 01005, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2.2Kohm, 1%, 15V, 01005, Thick Film; Resistance Bourns - 65AH0261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.2Kohm, 1%, 15V, 01005, Thick Film; Resistance Bourns
65AH0261
Res, 2.2Kohm, 1%, 15V, 01005, Thick Film; Resistance Bourns 65AH0261
RES, 2.2KOHM, 1%, 15V, 01005, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2.2KOHM, 1%, 15V, 01005, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CR01005-FW-2201GLFTR-ND 73AH0132
Product Name Chip Resistor - Surface Mount Res, 2.2Kohm, 1%, 15V, 01005, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 01005; 01005 [0402 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details