Bourns, Inc. Chip Resistor - Surface Mount CR01005-FW-1003GLF

Description
100 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR01005-FW-1003GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR01005-FW-1003GLFTR-ND
Chip Resistor - Surface Mount 118-CR01005-FW-1003GLFTR-ND
100 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

100 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR01005-FW-1003GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR01005-FW-1003GLFDKR-ND
Chip Resistor - Surface Mount 118-CR01005-FW-1003GLFDKR-ND
100 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

100 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR01005-FW-1003GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR01005-FW-1003GLFCT-ND
Chip Resistor - Surface Mount 118-CR01005-FW-1003GLFCT-ND
100 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

100 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

Buy Now Datasheet
Res, 100Kohm, 1%, 15V, 01005, Thick Film; Resistance Bourns - 65AH0260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100Kohm, 1%, 15V, 01005, Thick Film; Resistance Bourns
65AH0260
Res, 100Kohm, 1%, 15V, 01005, Thick Film; Resistance Bourns 65AH0260
RES, 100KOHM, 1%, 15V, 01005, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 100KOHM, 1%, 15V, 01005, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100Kohm, 1%, 15V, 01005, Thick Film; Resistance Bourns - 73AH0131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100Kohm, 1%, 15V, 01005, Thick Film; Resistance Bourns
73AH0131
Res, 100Kohm, 1%, 15V, 01005, Thick Film; Resistance Bourns 73AH0131
RES, 100KOHM, 1%, 15V, 01005, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 100KOHM, 1%, 15V, 01005, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CR01005-FW-1003GLFTR-ND 65AH0260
Product Name Chip Resistor - Surface Mount Res, 100Kohm, 1%, 15V, 01005, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 01005; 01005 [0402 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers