Bourns, Inc. Chip Resistor - Surface Mount CR01005-FW-1000GLF

Description
100 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR01005-FW-1000GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR01005-FW-1000GLFTR-ND
Chip Resistor - Surface Mount 118-CR01005-FW-1000GLFTR-ND
100 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

100 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR01005-FW-1000GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR01005-FW-1000GLFDKR-ND
Chip Resistor - Surface Mount 118-CR01005-FW-1000GLFDKR-ND
100 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

100 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR01005-FW-1000GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR01005-FW-1000GLFCT-ND
Chip Resistor - Surface Mount 118-CR01005-FW-1000GLFCT-ND
100 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

100 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

Buy Now Datasheet
Res, 100 Ohm, 1%, 15V, 01005, Thick Film; Resistance Bourns - 73AH0128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100 Ohm, 1%, 15V, 01005, Thick Film; Resistance Bourns
73AH0128
Res, 100 Ohm, 1%, 15V, 01005, Thick Film; Resistance Bourns 73AH0128
RES, 100 OHM, 1%, 15V, 01005, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, 100 OHM, 1%, 15V, 01005, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100 Ohm, 1%, 15V, 01005, Thick Film; Resistance Bourns - 65AH0257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100 Ohm, 1%, 15V, 01005, Thick Film; Resistance Bourns
65AH0257
Res, 100 Ohm, 1%, 15V, 01005, Thick Film; Resistance Bourns 65AH0257
RES, 100 OHM, 1%, 15V, 01005, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, 100 OHM, 1%, 15V, 01005, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CR01005-FW-1000GLFTR-ND 73AH0128
Product Name Chip Resistor - Surface Mount Res, 100 Ohm, 1%, 15V, 01005, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 01005; 01005 [0402 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details