RES CHIP 2512 1K 1% 1.5W TC100
RES CHIP 2512 1K 1% 1.5W TC100
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-CMP2512QFX-1001ELFTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 |
| Tolerance | 1 +/- % |