Bourns, Inc. Chip Resistor - Surface Mount CMP2512AFX-5602ELF

Description
56 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
56 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP2512AFX-5602ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512AFX-5602ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP2512AFX-5602ELFDKR-ND
56 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

56 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2512AFX-5602ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512AFX-5602ELFTR-ND
Chip Resistor - Surface Mount 118-CMP2512AFX-5602ELFTR-ND
56 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

56 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2512AFX-5602ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512AFX-5602ELFCT-ND
Chip Resistor - Surface Mount 118-CMP2512AFX-5602ELFCT-ND
56 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

56 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 56K, 1%, 1.5W, 2512; Resistance Bourns - 65AH0240 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 56K, 1%, 1.5W, 2512; Resistance Bourns
65AH0240
Res, Aec-Q200, 56K, 1%, 1.5W, 2512; Resistance Bourns 65AH0240
RES, AEC-Q200, 56K, 1%, 1.5W, 2512; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 56K, 1%, 1.5W, 2512; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 56K, 1%, 1.5W, 2512; Resistance Bourns - 76AH2329 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 56K, 1%, 1.5W, 2512; Resistance Bourns
76AH2329
Res, Aec-Q200, 56K, 1%, 1.5W, 2512; Resistance Bourns 76AH2329
RES, AEC-Q200, 56K, 1%, 1.5W, 2512; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 56K, 1%, 1.5W, 2512; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CMP2512AFX-5602ELFDKR-ND 65AH0240
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 56K, 1%, 1.5W, 2512; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5903FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details