Bourns, Inc. Chip Resistor - Surface Mount CMP2512AFX-1002ELF

Description
10 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP2512AFX-1002ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512AFX-1002ELFCT-ND
Chip Resistor - Surface Mount 118-CMP2512AFX-1002ELFCT-ND
10 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

10 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2512AFX-1002ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512AFX-1002ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP2512AFX-1002ELFDKR-ND
10 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

10 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2512AFX-1002ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512AFX-1002ELFTR-ND
Chip Resistor - Surface Mount 118-CMP2512AFX-1002ELFTR-ND
10 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

10 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 10K, 1%, 1.5W, 2512; Resistance Bourns - 65AH0235 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10K, 1%, 1.5W, 2512; Resistance Bourns
65AH0235
Res, Aec-Q200, 10K, 1%, 1.5W, 2512; Resistance Bourns 65AH0235
RES, AEC-Q200, 10K, 1%, 1.5W, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 10K, 1%, 1.5W, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 10K, 1%, 1.5W, 2512; Resistance Bourns - 76AH2324 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10K, 1%, 1.5W, 2512; Resistance Bourns
76AH2324
Res, Aec-Q200, 10K, 1%, 1.5W, 2512; Resistance Bourns 76AH2324
RES, AEC-Q200, 10K, 1%, 1.5W, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 10K, 1%, 1.5W, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CMP2512AFX-1002ELFCT-ND 65AH0235
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 10K, 1%, 1.5W, 2512; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details