Bourns, Inc. Surface Mount Resistors CMP2512AFX-1001ELF

Description
Bourns CMP2512AFX-1001ELF Resistor
Request a Quote Datasheet
Description
Bourns CMP2512AFX-1001ELF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 630452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630452
Surface Mount Resistors 630452
Bourns CMP2512AFX-1001ELF Resistor

Bourns CMP2512AFX-1001ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - 118-CMP2512AFX-1001ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512AFX-1001ELFCT-ND
Chip Resistor - Surface Mount 118-CMP2512AFX-1001ELFCT-ND
1 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

1 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2512AFX-1001ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512AFX-1001ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP2512AFX-1001ELFDKR-ND
1 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

1 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2512AFX-1001ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512AFX-1001ELFTR-ND
Chip Resistor - Surface Mount 118-CMP2512AFX-1001ELFTR-ND
1 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

1 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 1K, 1%, 1.5W, 2512; Resistance Bourns - 76AH2323 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K, 1%, 1.5W, 2512; Resistance Bourns
76AH2323
Res, Aec-Q200, 1K, 1%, 1.5W, 2512; Resistance Bourns 76AH2323
RES, AEC-Q200, 1K, 1%, 1.5W, 2512; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 1K, 1%, 1.5W, 2512; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1K, 1%, 1.5W, 2512; Resistance Bourns - 65AH0234 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K, 1%, 1.5W, 2512; Resistance Bourns
65AH0234
Res, Aec-Q200, 1K, 1%, 1.5W, 2512; Resistance Bourns 65AH0234
RES, AEC-Q200, 1K, 1%, 1.5W, 2512; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 1K, 1%, 1.5W, 2512; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 630452 118-CMP2512AFX-1001ELFCT-ND 76AH2323
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, Aec-Q200, 1K, 1%, 1.5W, 2512; Resistance Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 to 200 ±ppm/°C 100 ±ppm/°C
Power Rating 1.5 watts 1.5 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details