Bourns, Inc. Chip Resistor - Surface Mount CMP2512-FX-5110ELF

Description
511 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
511 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP2512-FX-5110ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512-FX-5110ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP2512-FX-5110ELFDKR-ND
511 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

511 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2512-FX-5110ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512-FX-5110ELFTR-ND
Chip Resistor - Surface Mount 118-CMP2512-FX-5110ELFTR-ND
511 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

511 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2512-FX-5110ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512-FX-5110ELFCT-ND
Chip Resistor - Surface Mount 118-CMP2512-FX-5110ELFCT-ND
511 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

511 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 511R, 1%, 1.5W, 2512, Thick Film; Resistance Bourns - 76AH2319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511R, 1%, 1.5W, 2512, Thick Film; Resistance Bourns
76AH2319
Res, 511R, 1%, 1.5W, 2512, Thick Film; Resistance Bourns 76AH2319
RES, 511R, 1%, 1.5W, 2512, THICK FILM; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 511R, 1%, 1.5W, 2512, THICK FILM; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 511R, 1%, 1.5W, 2512, Thick Film; Resistance Bourns - 65AH0228 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511R, 1%, 1.5W, 2512, Thick Film; Resistance Bourns
65AH0228
Res, 511R, 1%, 1.5W, 2512, Thick Film; Resistance Bourns 65AH0228
RES, 511R, 1%, 1.5W, 2512, THICK FILM; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 511R, 1%, 1.5W, 2512, THICK FILM; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CMP2512-FX-5110ELFDKR-ND 76AH2319
Product Name Chip Resistor - Surface Mount Res, 511R, 1%, 1.5W, 2512, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details