Bourns, Inc. Chip Resistor - Surface Mount CMP2512-FX-4702ELF

Description
47 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP2512-FX-4702ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512-FX-4702ELFTR-ND
Chip Resistor - Surface Mount 118-CMP2512-FX-4702ELFTR-ND
47 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

47 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2512-FX-4702ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512-FX-4702ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP2512-FX-4702ELFDKR-ND
47 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

47 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2512-FX-4702ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512-FX-4702ELFCT-ND
Chip Resistor - Surface Mount 118-CMP2512-FX-4702ELFCT-ND
47 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

47 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 47K, 1%, 1.5W, 2512, Thick Film; Resistance Bourns - 76AH2318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 1.5W, 2512, Thick Film; Resistance Bourns
76AH2318
Res, 47K, 1%, 1.5W, 2512, Thick Film; Resistance Bourns 76AH2318
RES, 47K, 1%, 1.5W, 2512, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 47K, 1%, 1.5W, 2512, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 1%, 1.5W, 2512, Thick Film; Resistance Bourns - 65AH0227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 1.5W, 2512, Thick Film; Resistance Bourns
65AH0227
Res, 47K, 1%, 1.5W, 2512, Thick Film; Resistance Bourns 65AH0227
RES, 47K, 1%, 1.5W, 2512, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 47K, 1%, 1.5W, 2512, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CMP2512-FX-4702ELFTR-ND 76AH2318
Product Name Chip Resistor - Surface Mount Res, 47K, 1%, 1.5W, 2512, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details