Bourns, Inc. Chip Resistor - Surface Mount CMP2512-FX-3903ELF

Description
390 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
390 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP2512-FX-3903ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512-FX-3903ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP2512-FX-3903ELFDKR-ND
390 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

390 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2512-FX-3903ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512-FX-3903ELFTR-ND
Chip Resistor - Surface Mount 118-CMP2512-FX-3903ELFTR-ND
390 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

390 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2512-FX-3903ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512-FX-3903ELFCT-ND
Chip Resistor - Surface Mount 118-CMP2512-FX-3903ELFCT-ND
390 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

390 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 390K, 1%, 1.5W, 2512, Thick Film; Resistance Bourns - 65AH0226 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 1.5W, 2512, Thick Film; Resistance Bourns
65AH0226
Res, 390K, 1%, 1.5W, 2512, Thick Film; Resistance Bourns 65AH0226
RES, 390K, 1%, 1.5W, 2512, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 390K, 1%, 1.5W, 2512, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 1%, 1.5W, 2512, Thick Film; Resistance Bourns - 76AH2317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 1.5W, 2512, Thick Film; Resistance Bourns
76AH2317
Res, 390K, 1%, 1.5W, 2512, Thick Film; Resistance Bourns 76AH2317
RES, 390K, 1%, 1.5W, 2512, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 390K, 1%, 1.5W, 2512, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CMP2512-FX-3903ELFDKR-ND 65AH0226
Product Name Chip Resistor - Surface Mount Res, 390K, 1%, 1.5W, 2512, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details