Bourns, Inc. Chip Resistor - Surface Mount CMP2512-FX-1004ELF

Description
1 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP2512-FX-1004ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512-FX-1004ELFTR-ND
Chip Resistor - Surface Mount 118-CMP2512-FX-1004ELFTR-ND
1 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2512-FX-1004ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512-FX-1004ELFCT-ND
Chip Resistor - Surface Mount 118-CMP2512-FX-1004ELFCT-ND
1 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2512-FX-1004ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512-FX-1004ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP2512-FX-1004ELFDKR-ND
1 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1M, 1%, 1.5W, 2512, Thick Film; Resistance Bourns - 65AH0225 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 1.5W, 2512, Thick Film; Resistance Bourns
65AH0225
Res, 1M, 1%, 1.5W, 2512, Thick Film; Resistance Bourns 65AH0225
RES, 1M, 1%, 1.5W, 2512, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 1M, 1%, 1.5W, 2512, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 1.5W, 2512, Thick Film; Resistance Bourns - 76AH2316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 1.5W, 2512, Thick Film; Resistance Bourns
76AH2316
Res, 1M, 1%, 1.5W, 2512, Thick Film; Resistance Bourns 76AH2316
RES, 1M, 1%, 1.5W, 2512, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 1M, 1%, 1.5W, 2512, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CMP2512-FX-1004ELFTR-ND 65AH0225
Product Name Chip Resistor - Surface Mount Res, 1M, 1%, 1.5W, 2512, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details