10 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
10 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
10 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
RES, 10K, 1%, 1.5W, 2512, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes
RES, 10K, 1%, 1.5W, 2512, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes
RESHIGHPOWER 2512 10K 1% 1.5W TC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 118-CMP2512-FX-1002ELFDKR-ND | 76AH2314 | CMP2512-FX-1002ELF |
| Product Name | Chip Resistor - Surface Mount | Res, 10K, 1%, 1.5W, 2512, Thick Film; Resistance Bourns | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Surge Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] | 2512; 2512 (6432 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |