Bourns, Inc. Chip Resistor - Surface Mount CMP2512-FX-1001ELF

Description
1 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP2512-FX-1001ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512-FX-1001ELFCT-ND
Chip Resistor - Surface Mount 118-CMP2512-FX-1001ELFCT-ND
1 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

1 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2512-FX-1001ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512-FX-1001ELFTR-ND
Chip Resistor - Surface Mount 118-CMP2512-FX-1001ELFTR-ND
1 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

1 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2512-FX-1001ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2512-FX-1001ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP2512-FX-1001ELFDKR-ND
1 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

1 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1K, 1%, 1.5W, 2512, Thick Film; Resistance Bourns - 76AH2313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 1.5W, 2512, Thick Film; Resistance Bourns
76AH2313
Res, 1K, 1%, 1.5W, 2512, Thick Film; Resistance Bourns 76AH2313
RES, 1K, 1%, 1.5W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 1K, 1%, 1.5W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 1.5W, 2512, Thick Film; Resistance Bourns - 65AH0222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 1.5W, 2512, Thick Film; Resistance Bourns
65AH0222
Res, 1K, 1%, 1.5W, 2512, Thick Film; Resistance Bourns 65AH0222
RES, 1K, 1%, 1.5W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 1K, 1%, 1.5W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 1.5W, 2512, Thick Film Rohs Compliant Bourns - 52AJ4805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 1.5W, 2512, Thick Film Rohs Compliant Bourns
52AJ4805
Res, 1K, 1%, 1.5W, 2512, Thick Film Rohs Compliant Bourns 52AJ4805
RES, 1K, 1%, 1.5W, 2512, THICK FILM ROHS COMPLIANT: YES

RES, 1K, 1%, 1.5W, 2512, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CMP2512-FX-1001ELFCT-ND 76AH2313 52AJ4805
Product Name Chip Resistor - Surface Mount Res, 1K, 1%, 1.5W, 2512, Thick Film; Resistance Bourns Res, 1K, 1%, 1.5W, 2512, Thick Film Rohs Compliant Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details