Bourns, Inc. Chip Resistor - Surface Mount CMP2010-FX-2402ELF

Description
24 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
24 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP2010-FX-2402ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2010-FX-2402ELFTR-ND
Chip Resistor - Surface Mount 118-CMP2010-FX-2402ELFTR-ND
24 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

24 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2010-FX-2402ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2010-FX-2402ELFCT-ND
Chip Resistor - Surface Mount 118-CMP2010-FX-2402ELFCT-ND
24 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

24 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2010-FX-2402ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2010-FX-2402ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP2010-FX-2402ELFDKR-ND
24 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

24 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMP2010-FX-2402ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CMP2010-FX-2402ELF
Chip Resistor - Surface Mount CMP2010-FX-2402ELF
RESHIGHPOWER 2010 24K 1% 1W TC10

RESHIGHPOWER 2010 24K 1% 1W TC10

Supplier's Site Datasheet
Res, 24K, 1%, 1W, 2010, Thick Film; Resistance Bourns - 65AH0208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 1%, 1W, 2010, Thick Film; Resistance Bourns
65AH0208
Res, 24K, 1%, 1W, 2010, Thick Film; Resistance Bourns 65AH0208
RES, 24K, 1%, 1W, 2010, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 24K, 1%, 1W, 2010, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, 1%, 1W, 2010, Thick Film; Resistance Bourns - 76AH2303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 1%, 1W, 2010, Thick Film; Resistance Bourns
76AH2303
Res, 24K, 1%, 1W, 2010, Thick Film; Resistance Bourns 76AH2303
RES, 24K, 1%, 1W, 2010, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 24K, 1%, 1W, 2010, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 118-CMP2010-FX-2402ELFTR-ND CMP2010-FX-2402ELF 65AH0208
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 24K, 1%, 1W, 2010, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details