The Bourns CMP Series resistor, part number 76AH2296, features a resistance value of 10 ohms with a tolerance of ±1%. It is designed for a power rating of 1 watt at an operating temperature of up to 70 °C. This thick film resistor is classified as anti-surge, making it suitable for applications that require high power surge withstand capability. The component is RoHS compliant and halogen-free, aligning with environmental standards. It operates effectively within a temperature range of -55 °C to +155 °C. The resistor's dimensions conform to the 2010 package size, measuring 5.00 mm x 2.50 mm. This product is appropriate for use in power supplies, digital meters, consumer electronics, LED lighting, and industrial control boards.
10 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
10 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
10 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
RES, 10R, 1%, 1W, 2010, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes
RES, 10R, 1%, 1W, 2010, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CMP2010-FX-10R0ELFCT-ND | 76AH2296 |
| Product Name | Chip Resistor - Surface Mount | Res, 10R, 1%, 1W, 2010, Thick Film; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Surge Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 [5025 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |