The Bourns CMP Series resistor, part number 65AH0206, features a resistance value of 1 MΩ with a tolerance of ±1%. It is rated for a power dissipation of 1 watt at an operating temperature of up to 70 °C. This thick film resistor is designed for high power surge applications and is compliant with RoHS and halogen-free standards. The component operates effectively within a temperature range of -55 °C to +155 °C. Its construction includes a ceramic substrate and a black overcoat, ensuring durability and reliability in various electronic applications. The resistor is suitable for use in power supplies, digital meters, consumer electronics, LED lighting, and industrial control boards.
Win Source Part Number: 967943-CMP2010-FX-10
Category: Resistors>Chip Resistor - Surface Mount
Series: CMP
Features: Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: 118-CMP2010-FX-1004E
RESHIGHPOWER 2010 1M 1% 1W TC100 Product overview: CMP2010-FX-1004ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMP2010-FX-1004EL
1 MOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
1 MOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
1 MOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
RES, 1M, 1%, 1W, 2010, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes
RES, 1M, 1%, 1W, 2010, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 967943-CMP2010-FX-1004ELF | 52-CMP2010-FX-1004ELF | 118-CMP2010-FX-1004ELFTR-ND | 65AH0206 |
| Product Name | Resistors - Chip Resistor - Surface Mount | 1W Resistor | Chip Resistor - Surface Mount | Res, 1M, 1%, 1W, 2010, Thick Film; Resistance Bourns |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 1.00E-3 ohms | 1.00E6 ohms | 1.00E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | ||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts |